Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics L7905C-D2TR
L7905C-D2TR
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR -5V 1.5A D2PAK
Manufacturer:
STMicroelectronics
Datasheet:
L7905C-D2TR Datasheet
History Price: Obsolete
In Stock: 6600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L7905C-D2TR Specification
Specification
Part No
L7905C-D2TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.4V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
3 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
L7905C-D2TR PDF Datasheet
L7905C-D2TR Datasheet
Click and Download: L7905C-D2TR Datasheet
L7905C-D2TR Related Parts
L7905ACD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905ACV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7905CD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CP
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220FP
L7905CV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905CV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7906CD2T-TR
STMicroelectronics
IC REG LINEAR -6V 1.5A D2PAK
L7906CV
STMicroelectronics
IC REG LINEAR -6V 1.5A TO220AB
L7908ACD2T-TR
STMicroelectronics
IC REG LINEAR -8V 1.5A D2PAK
L7905C-D2TR Compare Parts
L7905C-D2TR vs L79M05T-TL-E
L7905C-D2TR vs L79M05T-E
L7905C-D2TR vs L79L15ACZ-TR
L7905C-D2TR vs L79L15ACZ-AP
L7905C-D2TR vs L79L15ACZ
L7905C-D2TR vs L79L15ACD13TR
L7905C-D2TR vs L79L15ACD
L7905C-D2TR vs L79L15ABD13TR
L7905C-D2TR vs L79L12ACZ-TR
L7905C-D2TR vs L79L12ACZ-AP
L7905C-D2TR vs L79L12ACZ
L7905C-D2TR vs L79L12ACD13TR
L7905C-D2TR vs L79L12ACD
L7905C-D2TR vs L79L12ABD-R
L7905C-D2TR vs L79L08ACZ-AP
L7905C-D2TR vs L79L08ACZ
L7905C-D2TR vs L79L08ACD13TR
L7905C-D2TR vs L79L08ACD
L7905C-D2TR vs L79L06ACZ
L7905C-D2TR vs L79L06ACD
L7905C-D2TR vs L79L06ABZ
L7905C-D2TR vs L79L05ACZ-TR
L7905C-D2TR vs L79L05ACZ-AP
L7905C-D2TR vs L79L05ACZ
L7905C-D2TR vs L79L05ACD13TR
L7905C-D2TR vs L79L05ACD
L7905C-D2TR vs L79L05ABZ-AP
L7905C-D2TR vs L79L05ABZ
L7905C-D2TR vs L79L05ABD13TR
L7905C-D2TR vs L79L05ABD
L7905C-D2TR vs L7924CV
L7905C-D2TR vs L7924ACV
L7905C-D2TR vs L7920CV
L7905C-D2TR vs L7918CV
L7905C-D2TR vs L7915CV-DG
L7905C-D2TR vs L7915CV
L7905C-D2TR vs L7915CT
L7905C-D2TR vs L7915CP
L7905C-D2TR vs L7915CD2T-TR
L7905C-D2TR vs L7915CD2T
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet