☰
L6732CTR
L6732CTR
Obsolete
Description:  IC REG CTRLR BUCK 16TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   L6732CTR Datasheet
History Price: Obsolete
In Stock: 6640
L6732CTR Specification
Specification
Part No
L6732CTR
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 14V
Frequency - Switching
250kHz, 500kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Phase Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
L6732CTR PDF Datasheet
L6732CTR Related Parts
L6711
L6711
STMicroelectronics
IC REG CTRLR BUCK 48-TQFP
L6711TR
L6711TR
STMicroelectronics
IC REG CTRLR BUCK 48-TQFP
L6712AD
L6712AD
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712ADTR
L6712ADTR
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712AQ
L6712AQ
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6712AQTR
L6712AQTR
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6712D
L6712D
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712DTR
L6712DTR
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712Q
L6712Q
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6712QTR
L6712QTR
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6722
L6722
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6722TR
L6722TR
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6732CTR Compare Parts
  • L6732CTR vs L6738TR
  • L6732CTR vs L6738ATR
  • L6732CTR vs L6738A
  • L6732CTR vs L6738
  • L6732CTR vs L6732TR
  • L6732CTR vs L6732C
  • L6732CTR vs L6732
  • L6732CTR vs L6730TR
  • L6732CTR vs L6730DTR
  • L6732CTR vs L6730D
  • L6732CTR vs L6730CTR
  • L6732CTR vs L6730C
  • L6732CTR vs L6730BTR
  • L6732CTR vs L6730B
  • L6732CTR vs L6730
  • L6732CTR vs L6728TR
  • L6732CTR vs L6728HTR
  • L6732CTR vs L6728DTR
  • L6732CTR vs L6728D
  • L6732CTR vs L6728ATR
  • L6732CTR vs L6728AHTR
  • L6732CTR vs L6728AH
  • L6732CTR vs L6728
  • L6732CTR vs L6727TR
  • L6732CTR vs L6727
  • L6732CTR vs L6726ATR
  • L6732CTR vs L6726A
  • L6732CTR vs L6725TR
  • L6732CTR vs L6725ATR
  • L6732CTR vs L6725A
  • L6732CTR vs L6725
  • L6732CTR vs L6722TR
  • L6732CTR vs L6722
  • L6732CTR vs L6712QTR
  • L6732CTR vs L6712Q
  • L6732CTR vs L6712DTR
  • L6732CTR vs L6712D
  • L6732CTR vs L6712AQTR
  • L6732CTR vs L6712AQ
  • L6732CTR vs L6712ADTR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!