☰
L6730D
L6730D
Obsolete
Description:  IC REG CTRLR BUCK 20TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   L6730D Datasheet
History Price: Obsolete
In Stock: 36885
L6730D Specification
Specification
Part No
L6730D
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 14V
Frequency - Switching
100kHz ~ 1MHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-HTSSOP
L6730D Related Parts
L6711
L6711
STMicroelectronics
IC REG CTRLR BUCK 48-TQFP
L6711TR
L6711TR
STMicroelectronics
IC REG CTRLR BUCK 48-TQFP
L6712AD
L6712AD
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712ADTR
L6712ADTR
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712AQ
L6712AQ
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6712AQTR
L6712AQTR
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6712D
L6712D
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712DTR
L6712DTR
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712Q
L6712Q
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6712QTR
L6712QTR
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6722
L6722
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6722TR
L6722TR
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6730D Compare Parts
  • L6730D vs L6738TR
  • L6730D vs L6738ATR
  • L6730D vs L6738A
  • L6730D vs L6738
  • L6730D vs L6732TR
  • L6730D vs L6732CTR
  • L6730D vs L6732C
  • L6730D vs L6732
  • L6730D vs L6730TR
  • L6730D vs L6730DTR
  • L6730D vs L6730CTR
  • L6730D vs L6730C
  • L6730D vs L6730BTR
  • L6730D vs L6730B
  • L6730D vs L6730
  • L6730D vs L6728TR
  • L6730D vs L6728HTR
  • L6730D vs L6728DTR
  • L6730D vs L6728D
  • L6730D vs L6728ATR
  • L6730D vs L6728AHTR
  • L6730D vs L6728AH
  • L6730D vs L6728
  • L6730D vs L6727TR
  • L6730D vs L6727
  • L6730D vs L6726ATR
  • L6730D vs L6726A
  • L6730D vs L6725TR
  • L6730D vs L6725ATR
  • L6730D vs L6725A
  • L6730D vs L6725
  • L6730D vs L6722TR
  • L6730D vs L6722
  • L6730D vs L6712QTR
  • L6730D vs L6712Q
  • L6730D vs L6712DTR
  • L6730D vs L6712D
  • L6730D vs L6712AQTR
  • L6730D vs L6712AQ
  • L6730D vs L6712ADTR
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!