☰
L6728DTR
L6728DTR
Obsolete
Description:  IC REG CTRLR BUCK 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   L6728DTR Datasheet
History Price: $2.06000
In Stock: 26450
L6728DTR Specification
Specification
Part No
L6728DTR
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
5V ~ 12V
Frequency - Switching
300kHz
Duty Cycle (Max)
80%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Phase Control, Power Good
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
L6728DTR PDF Datasheet
L6728DTR Related Parts
L6711
L6711
STMicroelectronics
IC REG CTRLR BUCK 48-TQFP
L6711TR
L6711TR
STMicroelectronics
IC REG CTRLR BUCK 48-TQFP
L6712AD
L6712AD
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712ADTR
L6712ADTR
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712AQ
L6712AQ
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6712AQTR
L6712AQTR
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6712D
L6712D
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712DTR
L6712DTR
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
L6712Q
L6712Q
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6712QTR
L6712QTR
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6722
L6722
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6722TR
L6722TR
STMicroelectronics
IC REG CTRLR BUCK 36VFQFPN
L6728DTR Compare Parts
  • L6728DTR vs L6738TR
  • L6728DTR vs L6738ATR
  • L6728DTR vs L6738A
  • L6728DTR vs L6738
  • L6728DTR vs L6732TR
  • L6728DTR vs L6732CTR
  • L6728DTR vs L6732C
  • L6728DTR vs L6732
  • L6728DTR vs L6730TR
  • L6728DTR vs L6730DTR
  • L6728DTR vs L6730D
  • L6728DTR vs L6730CTR
  • L6728DTR vs L6730C
  • L6728DTR vs L6730BTR
  • L6728DTR vs L6730B
  • L6728DTR vs L6730
  • L6728DTR vs L6728TR
  • L6728DTR vs L6728HTR
  • L6728DTR vs L6728D
  • L6728DTR vs L6728ATR
  • L6728DTR vs L6728AHTR
  • L6728DTR vs L6728AH
  • L6728DTR vs L6728
  • L6728DTR vs L6727TR
  • L6728DTR vs L6727
  • L6728DTR vs L6726ATR
  • L6728DTR vs L6726A
  • L6728DTR vs L6725TR
  • L6728DTR vs L6725ATR
  • L6728DTR vs L6725A
  • L6728DTR vs L6725
  • L6728DTR vs L6722TR
  • L6728DTR vs L6722
  • L6728DTR vs L6712QTR
  • L6728DTR vs L6712Q
  • L6728DTR vs L6712DTR
  • L6728DTR vs L6712D
  • L6728DTR vs L6712AQTR
  • L6728DTR vs L6712AQ
  • L6728DTR vs L6712ADTR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!