☰
L6706TR
L6706TR
Obsolete
Description:  IC REG CTRL VR11.1 1OUT 40VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   L6706TR Datasheet
History Price: Obsolete
In Stock: 1410
L6706TR Specification
Specification
Part No
L6706TR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel VR11.1
Voltage - Input
12V
Number of Outputs
1
Voltage - Output
0.03V ~ 1.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-VFQFPN (6x6)
L6706TR PDF Datasheet
L6706TR Related Parts
L6706
L6706
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
L6713A
L6713A
STMicroelectronics
IC REG CTRLR VR10 3OUT 64TQFP
L6713ATR
L6713ATR
STMicroelectronics
IC REG CTRLR VR10 3OUT 64TQFP
L6714
L6714
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
L6714TR
L6714TR
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
L6716TR
L6716TR
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
L6717
L6717
STMicroelectronics
IC REG CTRL PVI/SVI 3OUT 48VQFN
L6717A
L6717A
STMicroelectronics
IC REG CTRL PVI/SVI 3OUT 48VQFN
L6717ATR
L6717ATR
STMicroelectronics
IC REG CTRL PVI/SVI 3OUT 48VQFN
L6717TR
L6717TR
STMicroelectronics
IC REG CTRL PVI/SVI 3OUT 48VQFN
L6718
L6718
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
L6718TR
L6718TR
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
L6706TR Compare Parts
  • L6706TR vs L6788A
  • L6706TR vs L6759DTR
  • L6706TR vs L6759D
  • L6706TR vs L6758ATR
  • L6706TR vs L6758A
  • L6706TR vs L6756DTR
  • L6706TR vs L6756D
  • L6706TR vs L6751TR
  • L6706TR vs L6751CTR
  • L6706TR vs L6751C
  • L6706TR vs L6751BTR
  • L6706TR vs L6751B
  • L6706TR vs L6731DTR
  • L6706TR vs L6731D
  • L6706TR vs L6731BTR
  • L6706TR vs L6731B
  • L6706TR vs L6718TR
  • L6706TR vs L6718
  • L6706TR vs L6717TR
  • L6706TR vs L6717ATR
  • L6706TR vs L6717A
  • L6706TR vs L6717
  • L6706TR vs L6716TR
  • L6706TR vs L6714TR
  • L6706TR vs L6714
  • L6706TR vs L6713ATR
  • L6706TR vs L6713A
  • L6706TR vs L6706
  • L6706TR vs L6759ETR
  • L6706TR vs L6759E
  • L6706TR vs L6716
  • L6706TR vs L6703TR
  • L6706TR vs L6703
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!