☰
L6699DTR
L6699DTR
Active
Description:  IC OFFLINE SW HALF-BRIDGE 16SO
Manufacturer:  STMicroelectronics
Datasheet:   L6699DTR Datasheet
History Price: $3.06000
In Stock: 10300
L6699DTR Specification
Specification
Part No
L6699DTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Half-Bridge
Voltage - Start Up
10.7 V
Voltage - Supply (Vcc/Vdd)
8.85V ~ 16V
Duty Cycle
50%
Frequency - Switching
60kHz ~ 235kHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
L6699DTR PDF Datasheet
L6699DTR Description
The L6699DTR is a highly integrated switching regulator controller produced by STMicroelectronics. It is designed to provide high-efficiency power conversion for a variety of applications, including computing, communications, and automotive systems. Below is a detailed overview of the L6699DTR, including its features, specifications, and typical use cases.

## L6699DTR Overview

The L6699DTR is a versatile controller intended for DC-DC conversion applications. It is particularly suitable for systems that require precise voltage regulation and efficient power management. The controller integrates several key features to enhance performance, reliability, and flexibility in power supply design.

## Key Features

1. High Efficiency and Performance:
- Advanced Control Architecture: The L6699DTR utilizes a voltage-mode control architecture with a peak current limit. This approach ensures high efficiency and stable operation across varying load conditions.
- Wide Input Voltage Range: It supports a broad input voltage range from 4.5V to 38V, allowing it to be used in various power environments and adapt to different supply voltages.

2. Output Voltage Regulation:
- Adjustable Output Voltage: The L6699DTR features an adjustable output voltage range, which can be finely tuned using external resistors. This flexibility accommodates various load requirements and application-specific voltage needs.
- Precision Reference Voltage: It includes a precise internal reference voltage of 0.8V, which is crucial for accurate output regulation and minimal deviation.

3. Switching Frequency:
- Adjustable Frequency: The controller allows for an adjustable switching frequency, typically ranging from 100 kHz to 1 MHz. This feature enables designers to optimize the trade-off between efficiency and component size, as well as to minimize electromagnetic interference (EMI).

4. Protection Features:
- Overcurrent Protection: The L6699DTR integrates overcurrent protection to prevent damage to the power components and ensure reliable operation during fault conditions.
- Overvoltage Protection (OVP): It includes overvoltage protection to safeguard against excessive output voltages that could harm connected loads or components.
- Thermal Shutdown: The controller features a thermal shutdown function to protect against overheating, ensuring safe operation in high-temperature environments.

5. Compensation and Feedback:
- Internal Compensation Network: The L6699DTR includes an internal compensation network that simplifies design and improves transient response, reducing the need for external compensation components.
- Feedback Loop: It utilizes a feedback loop to maintain stable output voltage regulation and respond to changes in load conditions effectively.

6. Soft Start:
- Soft-Start Functionality: The controller incorporates a soft-start feature to limit inrush current and reduce stress on components during startup. This functionality enhances reliability and extends component lifespan.

7. Package and Pin Configuration:
- Package Type: The L6699DTR is available in a 16-pin TQFP (Thin Quad Flat Package) package, which provides a compact form factor suitable for space-constrained designs.
- Pinout: The pin configuration includes connections for input voltage, output voltage, compensation network, feedback, and protection features. Detailed pinout information is provided in the datasheet.

## Applications

1. Computing Systems:
- Desktop and Server Power Supplies: The L6699DTR is used in power supplies for desktop computers and servers, where precise voltage regulation and high efficiency are critical.
- Graphics Cards: It is suitable for use in graphics card power management systems, ensuring stable and reliable power delivery to high-performance GPUs.

2. Communications Equipment:
- Base Stations: In communication base stations, the L6699DTR provides efficient power conversion to support high-frequency transmission and reliable operation.
- Networking Devices: The controller is used in networking equipment to regulate power for various internal components and ensure consistent performance.

3. Automotive Applications:
- Automotive Power Supplies: The L6699DTR is employed in automotive power supply systems, where it delivers stable power to various electronic components under fluctuating input conditions.
- Infotainment Systems: It supports the power requirements of automotive infotainment systems, providing reliable and efficient power conversion.

4. Industrial Systems:
- Industrial Power Converters: The controller is used in industrial power converters to handle demanding load conditions and ensure stable operation in harsh environments.
- Automation Equipment: It provides power for automation and control systems, supporting reliable and efficient operation.

5. Consumer Electronics:
- Power Adapters: The L6699DTR is utilized in power adapters for consumer electronics, where it provides efficient conversion and stable output voltage.
- Battery-Powered Devices: It is used in battery-powered devices to manage power efficiently and extend battery life.

## Development and Support

1. Datasheets and Documentation:
- Datasheets: Detailed datasheets are available, offering specifications, electrical characteristics, and application information for the L6699DTR.
- Application Notes: Application notes provide practical guidance on designing and implementing circuits using the L6699DTR, including design tips and example circuits.

2. Design Tools:
- Simulation Models: SPICE models and other simulation tools are provided to assist in the design and verification of circuits utilizing the L6699DTR.
- Evaluation Boards: Evaluation boards may be available for prototyping and testing the controller%27s performance in various applications.

3. Technical Support:
- Customer Support: STMicroelectronics offers technical support for design assistance, troubleshooting, and application guidance.
- Community Forums: Access to online forums and communities allows for knowledge sharing and problem-solving among engineers and designers.

## Conclusion

The L6699DTR is a robust and flexible switching regulator controller designed for high-performance power conversion. Its wide input voltage range, adjustable output voltage, and integrated protection features make it suitable for a variety of applications, including computing, communications, automotive, and industrial systems. With its efficient design and reliable operation, the L6699DTR is an excellent choice for engineers seeking a high-quality solution for their power management needs.
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller