☰
L6699D
L6699D
Active
Description:  IC OFFLINE SW HALF-BRIDGE 16SO
Manufacturer:  STMicroelectronics
Datasheet:   L6699D Datasheet
History Price: $3.06000
In Stock: 30905
L6699D Specification
Specification
Part No
L6699D
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Half-Bridge
Voltage - Start Up
10.7 V
Voltage - Supply (Vcc/Vdd)
8.85V ~ 16V
Duty Cycle
50%
Frequency - Switching
60kHz ~ 235kHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
L6699D PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected