☰
L6615N
L6615N
Obsolete
Description:  IC CTRLR LOAD SHARE HI/LO 8-DIP
Manufacturer:  STMicroelectronics
Datasheet:   L6615N Datasheet
History Price: Obsolete
In Stock: 35730
L6615N Specification
Specification
Part No
L6615N
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Power Supplies, Converters, Controllers
Current - Supply
5mA
Voltage - Supply
2.7V ~ 22V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
L6615N PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok