☰
L6611DTR
L6611DTR
Obsolete
Description:  IC CTRLR HOUSEKEEPING 20SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L6611DTR Datasheet
History Price: Obsolete
In Stock: 4480
L6611DTR Specification
Specification
Part No
L6611DTR
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Programmable Housekeeping Controller
Voltage - Input
-
Voltage - Supply
4.2V ~ 7V
Current - Supply
5 mA
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L6611DTR PDF Datasheet
L6611DTR Compare Parts
  • L6611DTR vs L6611D
  • L6611DTR vs L6610N
  • L6611DTR vs L6610DTR
  • L6611DTR vs L6610D
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its