☰
L6610N
L6610N
Obsolete
Description:  IC CTRLR HOUSEKEEPING BCD 24-DIP
Manufacturer:  STMicroelectronics
Datasheet:   L6610N Datasheet
History Price: Obsolete
In Stock: 39330
L6610N Specification
Specification
Part No
L6610N
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Programmable Housekeeping Controller
Voltage - Input
-
Voltage - Supply
4.2V ~ 7V
Current - Supply
5 mA
Operating Temperature
0 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
24-SDIP (0.300", 7.62mm)
Supplier Device Package
24-SDIP
L6610N Compare Parts
  • L6610N vs L6611DTR
  • L6610N vs L6611D
  • L6610N vs L6610DTR
  • L6610N vs L6610D
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its