☰
L6506D
L6506D
Active
Description:  IC MTR DRVR BIPOLAR 4.5V-7V 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L6506D Datasheet
History Price: $4.82000
In Stock: 18415
L6506D Specification
Specification
Part No
L6506D
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Controller - Current Management
Output Configuration
Pre-Driver - Half Bridge (4)
Interface
Parallel
Technology
-
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
-
Voltage - Supply
4.5V ~ 7V
Voltage - Load
-
Operating Temperature
0 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
L6506D PDF Datasheet
L6506D Description
The STMicroelectronics L6506D is a high-performance dual-channel gate driver specifically designed for driving high-power MOSFETs and IGBTs in various applications, including motor control, power supplies, and industrial automation. This device is particularly well-suited for half-bridge and full-bridge configurations, making it a versatile choice for engineers looking to implement efficient power management solutions.

## Key Features

1. High Voltage Capability: The L6506D can operate with a supply voltage of up to 600V, making it suitable for high-voltage applications.

2. Dual Gate Driver: The L6506D features two independent gate drivers, allowing for the simultaneous control of high-side and low-side MOSFETs or IGBTs. This dual-channel capability enhances design flexibility and efficiency.

3. Bootstrap Circuit: The device includes a bootstrap circuit that enables the high-side driver to operate efficiently, even when the high-side MOSFET is connected to a higher voltage than the low-side.

4. Adjustable Dead Time Control: The L6506D incorporates adjustable dead time control, which helps prevent shoot-through conditions in half-bridge configurations. This feature is crucial for enhancing the reliability and efficiency of the power stage.

5. Integrated Protection Features: The L6506D includes several protection features such as under-voltage lockout (UVLO), which prevents the device from operating under insufficient supply voltage conditions, and thermal shutdown to protect against overheating.

6. Wide Temperature Range: The device is designed to operate over a wide temperature range, typically from -40°C to +125°C, making it suitable for harsh environments.

7. Low Propagation Delay: The L6506D features low propagation delays, which contribute to fast switching speeds and improved overall efficiency in power conversion applications.

## Specifications

- Supply Voltage (VCC): 10V to 20V
- High-Side Supply Voltage (VB): Up to 600V
- Output Current (IO): 1A (typical)
- Input Voltage Range (VIN): 0V to VCC
- Propagation Delay (tPD): Typically around 50ns
- Rise Time (tr): Typically around 20ns
- Fall Time (tf): Typically around 20ns
- Under-Voltage Lockout (UVLO): Adjustable threshold
- Thermal Shutdown: Integrated
- Package Type: Available in various packages, including SOIC-8 and DIP-8.

## Applications

The L6506D is widely used in various applications, including:

- Motor Control: Ideal for driving brushless DC motors, stepper motors, and other types of electric motors.
- Power Supplies: Suitable for switch-mode power supplies (SMPS) and other power conversion applications.
- Industrial Automation: Used in robotics, conveyor systems, and other automated machinery.
- Renewable Energy: Applicable in solar inverters and wind turbine controllers.

## Conclusion

The STMicroelectronics L6506D is a robust and versatile dual-channel gate driver IC that offers high voltage capability, integrated protection features, and efficient operation for driving power MOSFETs and IGBTs. Its wide range of applications and reliable performance make it a popular choice among engineers in the power electronics field. For detailed information, including application notes and design resources, it is advisable to refer to the official STMicroelectronics documentation and datasheets.
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!