☰
L6360
L6360
Active
Description:  IC TRANSCEIVER 1/1 26VFDFPN
Manufacturer:  STMicroelectronics
Datasheet:   L6360 Datasheet
History Price: $3.57570
In Stock: 3645
L6360 Specification
Specification
Part No
L6360
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
PHY2
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
18V ~ 32.5V
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
26-VFQFN Exposed Pad
Supplier Device Package
-
L6360 PDF Datasheet
L6360 Compare Parts
  • L6360 vs L6362ATR
  • L6360 vs L6362A
  • L6360 vs L6360TR
  • L6360 vs L6364W
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class