☰
L5994A
L5994A
Obsolete
Description:  IC REG CTRLR BUCK 32-TQFP
Manufacturer:  STMicroelectronics
Datasheet:   L5994A Datasheet
History Price: Obsolete
In Stock: 4410
L5994A Specification
Specification
Part No
L5994A
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
3
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 25V
Frequency - Switching
200kHz, 300kHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 140 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-TQFP (7x7)
L5994A PDF Datasheet
L5994A Compare Parts
  • L5994A vs L5993D
  • L5994A vs L5991AD13TR
  • L5994A vs L5991AD
  • L5994A vs L5991A
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give