☰
L5991D013TR
L5991D013TR
Active
Description:  IC OFFLINE SWITCH MULT TOP 16SO
Manufacturer:  STMicroelectronics
Datasheet:   L5991D013TR Datasheet
History Price: $1.47975
In Stock: 15600
L5991D013TR Specification
Specification
Part No
L5991D013TR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Flyback
Voltage - Start Up
15 V
Voltage - Supply (Vcc/Vdd)
10V ~ 20V
Duty Cycle
93%
Frequency - Switching
Up to 1MHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Voltage
Control Features
Frequency Control, Soft Start, Sync
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
L5991D013TR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.