☰
L5991D
L5991D
Active
Description:  IC OFFLINE SWITCH MULT TOP 16SO
Manufacturer:  STMicroelectronics
Datasheet:   L5991D Datasheet
History Price: $3.08000
In Stock: 17420
L5991D Specification
Specification
Part No
L5991D
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Flyback
Voltage - Start Up
15 V
Voltage - Supply (Vcc/Vdd)
10V ~ 20V
Duty Cycle
93%
Frequency - Switching
Up to 1MHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Voltage
Control Features
Frequency Control, Soft Start, Sync
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
L5991D PDF Datasheet
L5991D Description
The STMicroelectronics L5991D is a highly integrated step-down (buck) voltage regulator designed for automotive applications, particularly for powering various electronic systems in vehicles. This device is part of STMicroelectronics%27 extensive portfolio of power management solutions, which are known for their reliability, efficiency, and compliance with stringent automotive standards. The L5991D is particularly well-suited for applications requiring a stable output voltage from a higher input voltage, making it ideal for automotive and industrial environments.

## Key Features

1. Wide Input Voltage Range: The L5991D operates over a broad input voltage range, typically from 4.5V to 60V. This wide range allows it to accommodate various power supply scenarios, including automotive battery systems and industrial power supplies.

2. Adjustable Output Voltage: The output voltage of the L5991D can be adjusted from 0.8V to 30V, providing flexibility for different applications. This feature is particularly useful for powering microcontrollers, sensors, and other electronic components that require specific voltage levels.

3. High Efficiency: The L5991D is designed to deliver high efficiency, often exceeding 90% under typical load conditions. This high efficiency minimizes heat generation, which is crucial for maintaining performance and reliability in compact designs.

4. Integrated Protection Features: The device includes several built-in protection mechanisms, such as over-voltage protection (OVP), under-voltage lockout (UVLO), thermal shutdown, and current limiting. These features enhance the safety and reliability of the device in demanding environments.

5. Low Quiescent Current: The L5991D is designed to have a low quiescent current, which is beneficial for battery-powered applications. This feature helps extend the life of the battery, especially during periods of inactivity.

6. Thermal Management: The IC is packaged to facilitate effective thermal management, ensuring reliable operation even in high-temperature environments typical of automotive applications. This is critical for maintaining performance and longevity.

7. Compact Package: The L5991D is available in a compact package, such as the DPAK or TO-220, which is advantageous for space-constrained applications. The small footprint allows for easier integration into various electronic systems.

## Specifications

- Input Voltage Range: 4.5V to 60V
- Output Voltage: Adjustable from 0.8V to 30V
- Output Current: Up to 1.5A (depending on thermal conditions)
- Efficiency: Up to 90% or higher, depending on load conditions
- Quiescent Current: Typically low, enhancing battery life
- Operating Temperature Range: -40°C to +150°C
- Package Type: Available in DPAK, TO-220, and other compact packages
- Protection Features: OVP, UVLO, thermal shutdown, current limiting

## Applications

The L5991D is suitable for a wide range of applications, including:

- Automotive power supplies
- Industrial equipment
- Powering microcontrollers and digital signal processors (DSPs)
- Automotive infotainment systems
- Advanced driver-assistance systems (ADAS)
- Battery management systems

## Conclusion

The STMicroelectronics L5991D is a versatile and reliable step-down voltage regulator that meets the demanding requirements of automotive and industrial applications. With its wide input voltage range, adjustable output voltage, high efficiency, and integrated protection features, it is an excellent choice for engineers looking to design robust and efficient power supply solutions. Its compact size and effective thermal management capabilities further enhance its suitability for a variety of electronic systems, making it a valuable component in the design of next-generation automotive and industrial technologies.
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase