☰
L4981A
L4981A
Obsolete
Description:  IC PFC CTR AV CURR 100KHZ 20DIP
Manufacturer:  STMicroelectronics
Datasheet:   L4981A Datasheet
History Price: Obsolete
In Stock: 39160
L4981A Specification
Specification
Part No
L4981A
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
100kHz
Current - Startup
100 μA
Voltage - Supply
14.5V ~ 19.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-DIP
L4981A PDF Datasheet
L4981A Related Parts
L4981AD
L4981AD
STMicroelectronics
IC PFC CTR AVER CURR 100KHZ 20SO
L4981AD013TR
L4981AD013TR
STMicroelectronics
IC PFC CTR AVER CURR 100KHZ 20SO
L4981B
L4981B
STMicroelectronics
IC PFC CTR AV CURR 100KHZ 20DIP
L4981BD
L4981BD
STMicroelectronics
IC PFC CTR AVER CURR 100KHZ 20SO
L4981BD013TR
L4981BD013TR
STMicroelectronics
IC PFC CTR AVER CURR 100KHZ 20SO
L4984D
L4984D
STMicroelectronics
IC PFC CTRLR CCM 10SSOP
L4984DTR
L4984DTR
STMicroelectronics
IC PFC CTRLR CCM 10SSOP
L4985A
L4985A
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
L4985B
L4985B
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
L4986A
L4986A
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
L4986B
L4986B
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
L4985ATR
L4985ATR
STMicroelectronics
LINEAR IC'S
L4981A Description
The STMicroelectronics L4981A is a high-performance voltage regulator designed for automotive and industrial applications. This device is particularly well-suited for systems that require a stable and reliable power supply, making it an essential component in various electronic circuits. The L4981A is known for its robustness, efficiency, and versatility, making it a popular choice among engineers and designers.

## Key Features

1. Output Voltage: The L4981A provides a fixed output voltage of 5V, which is commonly used in many digital circuits and microcontroller applications.

2. High Output Current: The regulator can deliver a maximum output current of up to 1.5A, making it capable of powering devices that require significant current without compromising performance.

3. Low Dropout Voltage: The L4981A features a low dropout voltage, typically around 0.5V at full load. This characteristic is crucial for applications where the input voltage may be close to the output voltage, ensuring efficient operation.

4. Wide Input Voltage Range: The device operates over a wide input voltage range of 8V to 40V, allowing it to be used in various power supply configurations, including automotive battery systems.

5. Thermal Protection: The L4981A includes built-in thermal shutdown protection, which prevents the device from overheating and ensures safe operation under high load conditions.

6. Short-Circuit Protection: The regulator is equipped with short-circuit protection, safeguarding both the device and the connected load in the event of a fault condition.

7. Low Quiescent Current: The L4981A features low quiescent current consumption, which is beneficial for battery-powered applications where energy efficiency is critical.

8. Package Options: The device is available in various package types, including DPAK and TO-220, providing flexibility in design and integration into different systems.

## Specifications

- Input Voltage Range (Vin): 8V to 40V
- Output Voltage (Vout): Fixed at 5V
- Output Current (Iout): Up to 1.5A
- Dropout Voltage (Vdrop): Typically 0.5V at full load
- Quiescent Current (Iq): Typically 5mA
- Operating Temperature Range: -40°C to +125°C
- Thermal Resistance (junction to case): Typically around 5°C/W (depends on package)
- Package Types: DPAK, TO-220

## Applications

The L4981A is widely used in various applications, including:

- Automotive Electronics: Ideal for powering electronic control units (ECUs), infotainment systems, and other automotive devices that require stable voltage regulation.
- Industrial Equipment: Suitable for use in industrial automation systems, sensors, and control circuits that demand reliable power supply.
- Consumer Electronics: Can be used in devices such as home appliances, audio equipment, and other consumer products requiring regulated power.
- Battery-Powered Devices: Its low quiescent current makes it an excellent choice for battery-operated applications where energy efficiency is essential.

## Conclusion

The STMicroelectronics L4981A is a robust and efficient linear voltage regulator that provides reliable performance in a wide range of applications. Its low dropout voltage, high output current capability, and built-in protection features make it an ideal choice for automotive and industrial systems. With its versatility and reliability, the L4981A is a valuable component for engineers and designers looking to ensure stable power supply in their electronic designs.
L4981A Compare Parts
  • L4981A vs L4986A
  • L4981A vs L4985B
  • L4981A vs L4985A
  • L4981A vs L4984DTR
  • L4981A vs L4984D
  • L4981A vs L4981BD013TR
  • L4981A vs L4981BD
  • L4981A vs L4981B
  • L4981A vs L4981AD013TR
  • L4981A vs L4981AD
  • L4981A vs L4986BTR
  • L4981A vs L4986ATR
  • L4981A vs L4985BTR
  • L4981A vs L4985ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much