☰
L4969URD
L4969URD
Obsolete
Description:  IC INTERFACE SPECIALIZED 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L4969URD Datasheet
History Price: Obsolete
In Stock: 34950
L4969URD Specification
Specification
Part No
L4969URD
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Keypads and Alarm Systems
Interface
Serial
Voltage - Supply
6V ~ 28V
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
Mounting Type
Surface Mount
L4969URD PDF Datasheet
L4969URD Related Parts
L4969013TR
L4969013TR
STMicroelectronics
IC INTFACE SPECIALIZED 20PWRSOIC
L4969UR
L4969UR
STMicroelectronics
IC INTFACE SPECIALIZED 20PWRSOIC
L4969UR-E
L4969UR-E
STMicroelectronics
IC INTFACE SPECIALIZED 20PWRSOIC
L4969URD-E
L4969URD-E
STMicroelectronics
IC INTERFACE SPECIALIZED 20SO
L4969URDTR
L4969URDTR
STMicroelectronics
IC INTERFACE SPECIALIZED 20SO
L4969URDTR-E
L4969URDTR-E
STMicroelectronics
IC INTERFACE SPECIALIZED 20SO
L4969URTR
L4969URTR
STMicroelectronics
IC INTFACE SPECIALIZED 20PWRSOIC
L4969URTR-E
L4969URTR-E
STMicroelectronics
IC INTFACE SPECIALIZED 20PWRSOIC
L4969URD Compare Parts
  • L4969URD vs L4969URTR
  • L4969URD vs L4969URDTR-E
  • L4969URD vs L4969URDTR
  • L4969URD vs L4969URD-E
  • L4969URD vs L4969UR-E
  • L4969URD vs L4969UR
  • L4969URD vs L4969013TR
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet