☰
L4959
L4959
Obsolete
Description:  IC REG AUDIO 4OUT 11MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   L4959 Datasheet
History Price: Obsolete
In Stock: 2590
L4959 Specification
Specification
Part No
L4959
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Home Audio System
Voltage - Input
15V ~ 30V
Number of Outputs
4
Voltage - Output
5.6V, 8.6V, 12V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
Supplier Device Package
11-Multiwatt
L4959 PDF Datasheet
L4959 Related Parts
L4943
L4943
STMicroelectronics
IC REG CONV CAR 3OUT 15MULTIWATT
L4952D
L4952D
STMicroelectronics
IC REG CONV CAR AUDIO 3OUT 20SO
L4952D013TR
L4952D013TR
STMicroelectronics
IC REG CONV CAR AUDIO 3OUT 20SO
L4953G
L4953G
STMicroelectronics
IC REG CONV CAR AUD 15MULTIWATT
L4954
L4954
STMicroelectronics
IC REG CONV MULTIWATT
L4999BB1
L4999BB1
STMicroelectronics
IC PTS SMARTPOWER
L4999BB1TR
L4999BB1TR
STMicroelectronics
IC PTS SMARTPOWER
L4959 Compare Parts
  • L4959 vs L4952D013TR
  • L4959 vs L4952D
  • L4959 vs L4943
  • L4959 vs L4999BB1TR
  • L4959 vs L4999BB1
  • L4959 vs L4954
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.