☰
L4892CV
L4892CV
Obsolete
Description:  IC REG LINEAR 9.2V 400MA TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L4892CV Datasheet
History Price: Obsolete
In Stock: 11430
L4892CV Specification
Specification
Part No
L4892CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
26V
Voltage - Output (Min/Fixed)
9.2V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.9V @ 400mA
Current - Output
400mA
Current - Quiescent (Iq)
3 mA
Current - Supply (Max)
140 mA
PSRR
60dB (320Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L4892CV PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described