☰
L484D1013TR
L484D1013TR
Obsolete
Description:  IC CTRLR MAGN IGNITION 16-SOIC
Manufacturer:  STMicroelectronics
Datasheet:   L484D1013TR Datasheet
History Price: Obsolete
In Stock: 13825
L484D1013TR Specification
Specification
Part No
L484D1013TR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
-
Voltage - Supply
6V ~ 28V
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
L484D1013TR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.