☰
L3845D1
L3845D1
Obsolete
Description:  IC INTERFACE SPECIALIZED 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L3845D1 Datasheet
History Price: Obsolete
In Stock: 34300
L3845D1 Specification
Specification
Part No
L3845D1
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Monitoring, Digital Current
Interface
-
Voltage - Supply
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
L3845D1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.