☰
L296HT
L296HT
Active
Description:  IC REG BUCK ADJ 4A 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   L296HT Datasheet
History Price: $11.98000
In Stock: 30550
L296HT Specification
Specification
Part No
L296HT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
46V
Voltage - Output (Min/Fixed)
5.1V
Voltage - Output (Max)
40V
Current - Output
4A
Frequency - Switching
100kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
Multiwatt-15 (Horizontal, Bent and Staggered Leads)
Supplier Device Package
15-Multiwatt
L296HT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!