☰
L294
L294
Obsolete
Description:  IC PWR DRVR BIPLR 1:2 11MULTWATT
Manufacturer:  STMicroelectronics
Datasheet:   L294 Datasheet
History Price: Obsolete
In Stock: 18410
L294 Specification
Specification
Part No
L294
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
2
Ratio - Input:Output
1:2
Output Configuration
High Side
Output Type
Bipolar
Interface
On/Off
Voltage - Load
12V ~ 46V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 7V
Current - Output (Max)
-
Rds On (Typ)
-
Input Type
Non-Inverting
Features
-
Fault Protection
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
Multiwatt-11 (Vertical, Bent and Staggered Leads)
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
L294 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.