☰
L165H
L165H
Obsolete
Description:  IC POWER 1 CIRCUIT 5PENTAWATT
Manufacturer:  STMicroelectronics
Datasheet:   L165H Datasheet
History Price: Obsolete
In Stock: 23675
L165H Specification
Specification
Part No
L165H
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Power
Number of Circuits
1
Output Type
-
Slew Rate
8V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
200 nA
Voltage - Input Offset
2 mV
Current - Supply
40mA
Current - Output / Channel
3.5 A
Voltage - Supply Span (Min)
12 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
Pentawatt-5 (Horizontal, Bent and Staggered Leads)
Supplier Device Package
5-PENTAWATT
L165H PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much