☰
IPS8160HQ
IPS8160HQ
Active
Description:  0.5A OCTAL HIGH SIDE DRIVER
Manufacturer:  STMicroelectronics
Datasheet:   IPS8160HQ Datasheet
History Price: $8.90000
In Stock: 3940
IPS8160HQ Specification
Specification
Part No
IPS8160HQ
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
7V ~ 45V
Voltage - Supply (Vcc/Vdd)
7V ~ 45V
Current - Output (Max)
700mA
Rds On (Typ)
160mOhm (Max)
Input Type
CMOS
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Load, Over Temperature, Reverse Battery, Short Circuit, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
48-QFN (8x6)
Package / Case
48-VFQFN Exposed Pad
IPS8160HQ PDF Datasheet
IPS8160HQ Related Parts
IPS0151
IPS0151
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS0151S
IPS0151S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS0151STRL
IPS0151STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021
IPS021
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 TO220AB
IPS021LTR
IPS021LTR
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 SOT223
IPS021S
IPS021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021STRL
IPS021STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-2
IPS022G
IPS022G
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS022GTR
IPS022GTR
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS024G
IPS024G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 16SOIC
IPS031
IPS031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS031G
IPS031G
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
IPS8160HQ Compare Parts
  • IPS8160HQ vs IPS7091GTRPBF
  • IPS8160HQ vs IPS7091GPBF
  • IPS8160HQ vs IPS7081STRLPBF
  • IPS8160HQ vs IPS7081RTRLPBF
  • IPS8160HQ vs IPS7071GTRPBF
  • IPS8160HQ vs IPS7071GPBF
  • IPS8160HQ vs IPS6041STRLPBF
  • IPS8160HQ vs IPS6041GTRPBF
  • IPS8160HQ vs IPS6041GPBF
  • IPS8160HQ vs IPS5551T
  • IPS8160HQ vs IPS5451STRL
  • IPS8160HQ vs IPS5451S
  • IPS8160HQ vs IPS521STRL
  • IPS8160HQ vs IPS521S
  • IPS8160HQ vs IPS521GTR
  • IPS8160HQ vs IPS521G
  • IPS8160HQ vs IPS514G
  • IPS8160HQ vs IPS512G
  • IPS8160HQ vs IPS511STRL
  • IPS8160HQ vs IPS511S
  • IPS8160HQ vs IPS511GTR
  • IPS8160HQ vs IPS4260LTR
  • IPS8160HQ vs IPS4260L
  • IPS8160HQ vs IPS2050HQ-32
  • IPS8160HQ vs IPS2050HQ
  • IPS8160HQ vs IPS2041RPBF
  • IPS8160HQ vs IPS161HTR
  • IPS8160HQ vs IPS161HFTR
  • IPS8160HQ vs IPS161H
  • IPS8160HQ vs IPS160HTR
  • IPS8160HQ vs IPS160HFTR
  • IPS8160HQ vs IPS160H
  • IPS8160HQ vs IPS1052GTRPBF
  • IPS8160HQ vs IPS1042GTRPBF
  • IPS8160HQ vs IPS1042GPBF
  • IPS8160HQ vs IPS1041RTRRPBF
  • IPS8160HQ vs IPS1041RTRLPBF
  • IPS8160HQ vs IPS1041RPBF
  • IPS8160HQ vs IPS1041LTRPBF
  • IPS8160HQ vs IPS1041LPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!