☰
IPS2050H
IPS2050H
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
Datasheet:   IPS2050H Datasheet
History Price: $4.33245
In Stock: 36320
IPS2050H Specification
Specification
Part No
IPS2050H
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
Logic
Voltage - Load
-
Voltage - Supply (Vcc/Vdd)
8V ~ 60V
Current - Output (Max)
2.4A
Rds On (Typ)
25mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-24
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
IPS2050H Related Parts
IPS0151
IPS0151
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS0151S
IPS0151S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS0151STRL
IPS0151STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021
IPS021
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 TO220AB
IPS021LTR
IPS021LTR
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 SOT223
IPS021S
IPS021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021STRL
IPS021STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-2
IPS022G
IPS022G
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS022GTR
IPS022GTR
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS024G
IPS024G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 16SOIC
IPS031
IPS031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS031G
IPS031G
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
IPS2050H Compare Parts
  • IPS2050H vs IPS7091GTRPBF
  • IPS2050H vs IPS7091GPBF
  • IPS2050H vs IPS7081STRLPBF
  • IPS2050H vs IPS7081RTRLPBF
  • IPS2050H vs IPS7071GTRPBF
  • IPS2050H vs IPS7071GPBF
  • IPS2050H vs IPS6041STRLPBF
  • IPS2050H vs IPS6041GTRPBF
  • IPS2050H vs IPS6041GPBF
  • IPS2050H vs IPS5551T
  • IPS2050H vs IPS5451STRL
  • IPS2050H vs IPS5451S
  • IPS2050H vs IPS521STRL
  • IPS2050H vs IPS521S
  • IPS2050H vs IPS521GTR
  • IPS2050H vs IPS521G
  • IPS2050H vs IPS514G
  • IPS2050H vs IPS512G
  • IPS2050H vs IPS511STRL
  • IPS2050H vs IPS511S
  • IPS2050H vs IPS511GTR
  • IPS2050H vs IPS4260LTR
  • IPS2050H vs IPS4260L
  • IPS2050H vs IPS2050HQ-32
  • IPS2050H vs IPS2050HQ
  • IPS2050H vs IPS2041RPBF
  • IPS2050H vs IPS161HTR
  • IPS2050H vs IPS161HFTR
  • IPS2050H vs IPS161H
  • IPS2050H vs IPS160HTR
  • IPS2050H vs IPS160HFTR
  • IPS2050H vs IPS160H
  • IPS2050H vs IPS1052GTRPBF
  • IPS2050H vs IPS1042GTRPBF
  • IPS2050H vs IPS1042GPBF
  • IPS2050H vs IPS1041RTRRPBF
  • IPS2050H vs IPS1041RTRLPBF
  • IPS2050H vs IPS1041RPBF
  • IPS2050H vs IPS1041LTRPBF
  • IPS2050H vs IPS1041LPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!