☰
HVLED815PF
HVLED815PF
Discontinued
Description:  IC LED DRIVER OFFL PWM 16SO
Manufacturer:  STMicroelectronics
Datasheet:   HVLED815PF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 28400
HVLED815PF Specification
Specification
Part No
HVLED815PF
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
11.5V
Voltage - Supply (Max)
23V
Voltage - Output
-
Current - Output / Channel
-
Frequency
166kHz
Dimming
PWM
Applications
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
HVLED815PF PDF Datasheet
HVLED815PF Related Parts
HVLED001
HVLED001
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED001A
HVLED001A
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSO
HVLED001ATR
HVLED001ATR
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED001BTR
HVLED001BTR
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED001BY
HVLED001BY
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED001TR
HVLED001TR
STMicroelectronics
IC LED DRIVER OFFL PWM 10SSOP
HVLED002
HVLED002
STMicroelectronics
IC LED DRIVER CTRLR 8SOIC
HVLED002TR
HVLED002TR
STMicroelectronics
IC LED DRIVER CTRLR 8SOIC
HVLED007
HVLED007
STMicroelectronics
IC LED DRIVER OFFL 8SO
HVLED007TR
HVLED007TR
STMicroelectronics
IC LED DRIVER OFFL 8SO
HVLED805
HVLED805
STMicroelectronics
IC LED DRIVER OFFL PWM 16SO
HVLED805TR
HVLED805TR
STMicroelectronics
IC LED DRIVER OFFL PWM 16SO
HVLED815PF Description
Overview of STMicroelectronics HVLED815PF

The HVLED815PF is a high-voltage LED driver designed by STMicroelectronics, specifically engineered for driving high-brightness LEDs in various applications. This device is particularly suitable for lighting applications, including automotive lighting, architectural lighting, and general illumination. The HVLED815PF is known for its efficiency, compact design, and ability to handle high input voltages, making it a reliable choice for modern LED lighting solutions.

Key Specifications

- Input Voltage Range: 10 V to 60 V
- Output Current: Up to 1 A
- Switching Frequency: 100 kHz to 1 MHz
- LED Voltage Range: Up to 50 V
- Efficiency: Up to 90%
- Dimming Control: PWM and analog dimming
- Thermal Shutdown: Integrated thermal protection
- Package Type: HTSSOP-16
- Operating Temperature Range: -40 °C to +125 °C

Electrical Characteristics

The HVLED815PF operates over a wide input voltage range of 10 V to 60 V, allowing it to be used in various power supply environments. The device can drive output currents of up to 1 A, making it suitable for high-brightness LED applications. The switching frequency can be adjusted between 100 kHz and 1 MHz, providing flexibility in design and enabling the optimization of efficiency and performance.

Performance Metrics

One of the standout features of the HVLED815PF is its high efficiency, reaching up to 90%. This efficiency is crucial for reducing power losses and heat generation, which is particularly important in compact lighting designs. The device supports both PWM and analog dimming, allowing for precise control over brightness levels, which enhances user experience and energy savings.

Thermal Management

Thermal management is a critical aspect of LED drivers, and the HVLED815PF includes integrated thermal protection features. The thermal shutdown mechanism ensures that the device operates within safe temperature limits, preventing damage due to overheating. This feature is essential for maintaining reliability and longevity in demanding applications.

Applications

The HVLED815PF is versatile and can be utilized in a variety of applications, including:

- Automotive Lighting: Ideal for driving high-brightness LEDs in headlights, taillights, and interior lighting.
- Architectural Lighting: Suitable for decorative and functional lighting in buildings and public spaces.
- General Illumination: Effective in residential and commercial lighting solutions, providing efficient and bright illumination.
- Backlighting: Can be used in displays and signage where high brightness is required.

Advantages

- High Input Voltage Capability: The ability to operate at input voltages up to 60 V makes it suitable for a wide range of applications.
- Flexible Dimming Options: Support for both PWM and analog dimming allows for versatile control of LED brightness.
- Compact Design: The HTSSOP-16 package provides a small footprint, making it ideal for space-constrained applications.
- Robust Thermal Protection: Integrated thermal shutdown ensures safe operation and enhances reliability.

Conclusion

The STMicroelectronics HVLED815PF is a high-performance LED driver that offers exceptional efficiency and versatility for driving high-brightness LEDs in various applications. With its robust specifications, including a wide input voltage range, high output current capability, and flexible dimming options, it is well-suited for automotive, architectural, and general lighting applications. Its compact design and integrated thermal protection features make it a valuable component for engineers and designers looking to implement reliable and efficient LED lighting solutions.
HVLED815PF Compare Parts
  • HVLED815PF vs HVLED807PFTR
  • HVLED815PF vs HVLED807PF
  • HVLED815PF vs HVLED805TR
  • HVLED815PF vs HVLED805
  • HVLED815PF vs HVLED007TR
  • HVLED815PF vs HVLED007
  • HVLED815PF vs HVLED002TR
  • HVLED815PF vs HVLED002
  • HVLED815PF vs HVLED001TR
  • HVLED815PF vs HVLED001BY
  • HVLED815PF vs HVLED001BTR
  • HVLED815PF vs HVLED001ATR
  • HVLED815PF vs HVLED001A
  • HVLED815PF vs HVLED001
  • HVLED815PF vs HVLED101TR
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description