☰
HCF4541BEY
HCF4541BEY
Obsolete
Description:  IC OSC PROG TIMER 100KHZ 14DIP
Manufacturer:  STMicroelectronics
Datasheet:   HCF4541BEY Datasheet
History Price: Obsolete
In Stock: 25800
HCF4541BEY Specification
Specification
Part No
HCF4541BEY
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmable Timer
Count
-
Frequency
100kHz
Voltage - Supply
3V ~ 20V
Current - Supply
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
Mounting Type
Through Hole
HCF4541BEY PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described