☰
HCF4538BEY
HCF4538BEY
Obsolete
Description:  IC MULTIVIBRATOR 100NS 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   HCF4538BEY Datasheet
History Price: Obsolete
In Stock: 37635
HCF4538BEY Specification
Specification
Part No
HCF4538BEY
Category
Logic - Multivibrators
Manufacturer
STMicroelectronics
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
Yes
Propagation Delay
100 ns
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 20 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
HCF4538BEY PDF Datasheet
HCF4538BEY Compare Parts
  • HCF4538BEY vs HCF4098M013TR
  • HCF4538BEY vs HCF4098BEY
  • HCF4538BEY vs HCF4047M013TR
  • HCF4538BEY vs HCF4047BEY
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend