☰
HCF4527BEY
HCF4527BEY
Obsolete
Description:  IC MULTIPEXER BCD RATE 16-DIP
Manufacturer:  STMicroelectronics
Datasheet:   HCF4527BEY Datasheet
History Price: Obsolete
In Stock: 27030
HCF4527BEY Specification
Specification
Part No
HCF4527BEY
Category
Logic - Specialty Logic
Manufacturer
STMicroelectronics
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
BCD Rate Multiplier
Supply Voltage
3V ~ 20V
Number of Bits
4
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
HCF4527BEY PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!