☰
HCF4051BEY
HCF4051BEY
Obsolete
Description:  IC MUX 8:1 280OHM 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   HCF4051BEY Datasheet
History Price: Obsolete
In Stock: 30575
HCF4051BEY Specification
Specification
Part No
HCF4051BEY
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
8:1
Number of Circuits
1
On-State Resistance (Max)
280Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
60MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 5pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-40dB @ 3MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
HCF4051BEY PDF Datasheet
HCF4051BEY Related Parts
HCF4051BM1
HCF4051BM1
STMicroelectronics
IC MUX 8:1 280OHM 16SO
HCF4051M013TR
HCF4051M013TR
STMicroelectronics
IC MUX 8:1 280OHM 16SO
HCF4051YM013TR
HCF4051YM013TR
STMicroelectronics
IC MUX 8:1 280OHM 16SO
HCF4052BEY
HCF4052BEY
STMicroelectronics
IC SWITCH SP4T X 2 280OHM 16DIP
HCF4052M013TR
HCF4052M013TR
STMicroelectronics
IC SWITCH SP4T X 2 280OHM 16SO
HCF4053BEY
HCF4053BEY
STMicroelectronics
IC SWITCH SPDT X 3 280OHM 16DIP
HCF4053BTTR
HCF4053BTTR
STMicroelectronics
IC SWITCH SPDTX3 280OHM 16TSSOP
HCF4053M013TR
HCF4053M013TR
STMicroelectronics
IC SWITCH SPDT X 3 280OHM 16SO
HCF4067M013TR
HCF4067M013TR
STMicroelectronics
IC MUX 16:1 240OHM 24SO
HCF4097M013TR
HCF4097M013TR
STMicroelectronics
IC MUX DUAL 8:1 240OHM 24SO
HCF4051BEY Compare Parts
  • HCF4051BEY vs HCF4067M013TR
  • HCF4051BEY vs HCF4053M013TR
  • HCF4051BEY vs HCF4053BTTR
  • HCF4051BEY vs HCF4053BEY
  • HCF4051BEY vs HCF4052M013TR
  • HCF4051BEY vs HCF4052BEY
  • HCF4051BEY vs HCF4051YM013TR
  • HCF4051BEY vs HCF4051M013TR
  • HCF4051BEY vs HCF4051BM1
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class