Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ STMicroelectronics HCF4046M013TR
HCF4046M013TR
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PHASE LOCK LOOP 16SO
Manufacturer:
STMicroelectronics
Datasheet:
HCF4046M013TR Datasheet
History Price: Obsolete
In Stock: 43900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HCF4046M013TR Specification
Specification
Part No
HCF4046M013TR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Phase Lock Loop (PLL)
PLL
Yes
Input
CMOS
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
2:1
Differential - Input:Output
No/No
Frequency - Max
1.4MHz
Divider/Multiplier
No/No
Voltage - Supply
3V ~ 20V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
HCF4046M013TR PDF Datasheet
HCF4046M013TR Datasheet
Click and Download: HCF4046M013TR Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described