☰
HCF4042BEY
HCF4042BEY
Obsolete
Description:  IC LATCH QUAD CLOCK D 16-DIP
Manufacturer:  STMicroelectronics
Datasheet:   HCF4042BEY Datasheet
History Price: Obsolete
In Stock: 19630
HCF4042BEY Specification
Specification
Part No
HCF4042BEY
Category
Logic - Latches
Manufacturer
STMicroelectronics
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
4:4
Output Type
Differential
Voltage - Supply
3V ~ 20V
Independent Circuits
1
Delay Time - Propagation
40ns
Current - Output High, Low
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
HCF4042BEY PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.