Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ STMicroelectronics HCF4028M013TR
HCF4028M013TR
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER 1 X 4:10 16SO
Manufacturer:
STMicroelectronics
Datasheet:
HCF4028M013TR Datasheet
History Price: Obsolete
In Stock: 33160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HCF4028M013TR Specification
Specification
Part No
HCF4028M013TR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
STMicroelectronics
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder
Circuit
1 x 4:10
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 20V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
HCF4028M013TR PDF Datasheet
HCF4028M013TR Datasheet
Click and Download: HCF4028M013TR Datasheet
HCF4028M013TR Related Parts
HCF4016BEY
STMicroelectronics
IC BILATERAL SW 1 X 1:1 14DIP
HCF4016M013TR
STMicroelectronics
IC BILATERAL SWITCH 1 X 1:1 14SO
HCF4028BEY
STMicroelectronics
IC DECODER 1 X 4:10 16DIP
HCF4066BEY
STMicroelectronics
IC BILATERAL SW 1 X 1:1 14DIP
HCF4066M013TR
STMicroelectronics
IC BILATERAL SWITCH 1 X 1:1 14SO
HCF4512BEY
STMicroelectronics
IC DATA SELCT/MULTPL 1X8:1 16DIP
HCF4512M013TR
STMicroelectronics
IC DATA SELECT/MULTPL 1X8:1 16SO
HCF4532BEY
STMicroelectronics
IC PRIORITY ENCOD 1 X 8:3 16DIP
HCF4532M013TR
STMicroelectronics
IC PRIORITY ENCODER 1 X 8:3 16SO
HCF4555BEY
STMicroelectronics
IC DECODER/DEMUX 1X2:4 16DIP
HCF4555M013TR
STMicroelectronics
IC DECODER/DEMUX 1 X 2:4 16SO
HCF4556BEY
STMicroelectronics
IC DECODER/DEMUX 1X2:4 16DIP
HCF4028M013TR Compare Parts
HCF4028M013TR vs HCF4556BEY
HCF4028M013TR vs HCF4555M013TR
HCF4028M013TR vs HCF4555BEY
HCF4028M013TR vs HCF4532M013TR
HCF4028M013TR vs HCF4532BEY
HCF4028M013TR vs HCF4512M013TR
HCF4028M013TR vs HCF4512BEY
HCF4028M013TR vs HCF4066M013TR
HCF4028M013TR vs HCF4066BEY
HCF4028M013TR vs HCF4028BEY
HCF4028M013TR vs HCF4016M013TR
HCF4028M013TR vs HCF4016BEY
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay