Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ STMicroelectronics HCF4024M013TR
HCF4024M013TR
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 7-BIT 14SO
Manufacturer:
STMicroelectronics
Datasheet:
HCF4024M013TR Datasheet
History Price: Obsolete
In Stock: 13740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HCF4024M013TR Specification
Specification
Part No
HCF4024M013TR
Category
Logic - Counters, Dividers
Manufacturer
STMicroelectronics
Series
4000
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
7
Reset
Asynchronous
Timing
-
Count Rate
24 MHz
Trigger Type
Negative Edge
Voltage - Supply
3 V ~ 20 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
HCF4024M013TR PDF Datasheet
HCF4024M013TR Datasheet
Click and Download: HCF4024M013TR Datasheet
HCF4024M013TR Related Parts
HCF40103BEY
STMicroelectronics
IC BINARY COUNTER 8-BIT 16DIP
HCF40161BEY
STMicroelectronics
IC BINARY COUNTER 4-BIT 16DIP
HCF40161M013TR
STMicroelectronics
IC BINARY COUNTER 4-BIT 16SO
HCF4017BEY
STMicroelectronics
IC DECADE COUNTER 10-BIT 16DIP
HCF4017M013TR
STMicroelectronics
IC DECADE COUNTER 10-BIT 16SO
HCF4018BEY
STMicroelectronics
IC DIVIDER BY N 5-BIT 16DIP
HCF40193BEY
STMicroelectronics
IC BINARY COUNTER 4-BIT 16DIP
HCF4020BEY
STMicroelectronics
IC BINARY COUNTER 14-BIT 16DIP
HCF4020M013TR
STMicroelectronics
IC BINARY COUNTER 14-BIT 16SO
HCF4022BEY
STMicroelectronics
IC BINARY COUNTER 4-BIT 16DIP
HCF4024BEY
STMicroelectronics
IC BINARY COUNTER 7-BIT 14DIP
HCF4029BEY
STMicroelectronics
IC BINARY COUNTER 4-BIT 16DIP
HCF4024M013TR Compare Parts
HCF4024M013TR vs HCF4520BEY
HCF4024M013TR vs HCF4518M013TR
HCF4024M013TR vs HCF4518BEY
HCF4024M013TR vs HCF4510BEY
HCF4024M013TR vs HCF4060YM013TR
HCF4024M013TR vs HCF4060M013TR
HCF4024M013TR vs HCF4060BEY
HCF4024M013TR vs HCF4040M013TR
HCF4024M013TR vs HCF4040BEY
HCF4024M013TR vs HCF4029M013TR
HCF4024M013TR vs HCF4029BEY
HCF4024M013TR vs HCF4024BEY
HCF4024M013TR vs HCF4022BEY
HCF4024M013TR vs HCF4020M013TR
HCF4024M013TR vs HCF4020BEY
HCF4024M013TR vs HCF40193BEY
HCF4024M013TR vs HCF4018BEY
HCF4024M013TR vs HCF4017M013TR
HCF4024M013TR vs HCF4017BEY
HCF4024M013TR vs HCF40161M013TR
HCF4024M013TR vs HCF40161BEY
HCF4024M013TR vs HCF40103BEY
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!