☰
HCF4019BEY
HCF4019BEY
Obsolete
Description:  IC 2INPUT AND/OR QUAD 14DIP
Manufacturer:  STMicroelectronics
Datasheet:   HCF4019BEY Datasheet
History Price: Obsolete
In Stock: 26520
HCF4019BEY Specification
Specification
Part No
HCF4019BEY
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
STMicroelectronics
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND/OR Gate
Number of Circuits
4
Number of Inputs
2 Input (1, 1)
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 20V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
HCF4019BEY PDF Datasheet
HCF4019BEY Compare Parts
  • HCF4019BEY vs HCF4078BEY
  • HCF4019BEY vs HCF4068M013TR
  • HCF4019BEY vs HCF4068BM1
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.