☰
HCF4015M013TR
HCF4015M013TR
Obsolete
Description:  IC INPUT/OUTP DUAL 4STAGE 16SOIC
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 10910
HCF4015M013TR Specification
Specification
Part No
HCF4015M013TR
Category
Logic - Shift Registers
Manufacturer
STMicroelectronics
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Push-Pull
Number of Elements
2
Number of Bits per Element
4
Function
Serial to Parallel
Voltage - Supply
3V ~ 20V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
HCF4015M013TR PDF Datasheet
HCF4015M013TR Related Parts
HCF4014BEY
HCF4014BEY
STMicroelectronics
IC SYNC PAR/SERIAL IN/OUT 16 DIP
HCF4014M013TR
HCF4014M013TR
STMicroelectronics
IC SYNC PAR/SERIAL IN/OUT 16SOIC
HCF4015BEY
HCF4015BEY
STMicroelectronics
IC INPUT/OUTP DUAL 4STAGE 16-DIP
HCF4021BEY
HCF4021BEY
STMicroelectronics
IC SHIFT REGISTER 8STAGE 16-DIP
HCF4021BM1
HCF4021BM1
STMicroelectronics
IC SHFT REG 8STAGE STATIC 16SOIC
HCF4021M013TR
HCF4021M013TR
STMicroelectronics
IC SHIFT REGISTER 8STAGE 16-SOIC
HCF4021YM013TR
HCF4021YM013TR
STMicroelectronics
IC SHIFT REGISTER 8STAGE 16SOIC
HCF4035BEY
HCF4035BEY
STMicroelectronics
IC SHIFT REG 4STG PAR I/O 16-DIP
HCF4035M013TR
HCF4035M013TR
STMicroelectronics
IC SHIFT REG 4STG PAR I/O 16SOIC
HCF4094BEY
HCF4094BEY
STMicroelectronics
IC BUS REGISTER 8STAGE 16-DIP
HCF4094M013TR
HCF4094M013TR
STMicroelectronics
IC BUS REGISTER 8STAGE 16-SOIC
HCF4094YM013TR
HCF4094YM013TR
STMicroelectronics
IC BUS REGISTER 8STAGE 16SOIC
HCF4015M013TR Compare Parts
  • HCF4015M013TR vs HCF4094M013TR
  • HCF4015M013TR vs HCF4094BEY
  • HCF4015M013TR vs HCF4035M013TR
  • HCF4015M013TR vs HCF4035BEY
  • HCF4015M013TR vs HCF4021YM013TR
  • HCF4015M013TR vs HCF4021M013TR
  • HCF4015M013TR vs HCF4021BM1
  • HCF4015M013TR vs HCF4021BEY
  • HCF4015M013TR vs HCF4015BEY
  • HCF4015M013TR vs HCF4014M013TR
  • HCF4015M013TR vs HCF4014BEY
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks