Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ STMicroelectronics E-TDA7479ADTR
E-TDA7479ADTR
Active
Linear - Video Processing
Description:
IC VIDEO RDS DMOD/FILTER 16TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
E-TDA7479ADTR Datasheet
History Price: Active
In Stock: 47120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
E-TDA7479ADTR Specification
Specification
Part No
E-TDA7479ADTR
Category
Linear - Video Processing
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Demodulator, Filter
Applications
FM Radio Receiver
Standards
-
Control Interface
-
Voltage - Supply
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
E-TDA7479ADTR PDF Datasheet
E-TDA7479ADTR Datasheet
Click and Download: E-TDA7479ADTR Datasheet
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.