☰
E-LS1240A
E-LS1240A
Obsolete
Description:  IC TELECOM INTERFACE 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   E-LS1240A Datasheet
History Price: Obsolete
In Stock: 1530
E-LS1240A Specification
Specification
Part No
E-LS1240A
Category
Interface - Telecom
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Tone Ringer
Interface
-
Number of Circuits
1
Voltage - Supply
26V
Current - Supply
30mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
E-LS1240A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase