☰
E-L6258EX
E-L6258EX
Active
Description:  IC MOTOR DRIVER BIPLR 36POWERSO
Manufacturer:  STMicroelectronics
Datasheet:   E-L6258EX Datasheet
History Price: $9.29000
In Stock: 40020
E-L6258EX Specification
Specification
Part No
E-L6258EX
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
DMOS
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
Applications
General Purpose
Current - Output
1.5A
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
12V ~ 40V
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package
PowerSO-36, Bottom Pad
E-L6258EX PDF Datasheet
E-L6258EX Related Parts
E-L293DD013TR
E-L293DD013TR
STMicroelectronics
IC MTR DRV BIPOLR 4.5-36V 20SOIC
E-L6219
E-L6219
STMicroelectronics
IC MOTOR DRVR BIPOLAR 24POWERDIP
E-L6219DS
E-L6219DS
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219DS013TR
E-L6219DS013TR
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219DSA
E-L6219DSA
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219DSATR
E-L6219DSATR
STMicroelectronics
IND & POWER CONV
E-L6219R
E-L6219R
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6219R013TR
E-L6219R013TR
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
E-L6258E
E-L6258E
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6258EA
E-L6258EA
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6258EATR
E-L6258EATR
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
E-L6258EP
E-L6258EP
STMicroelectronics
IC MOTOR DRVR BIPOLAR POWERSSO36
E-L6258EX Description
Overview of STMicroelectronics E-L6258EX

The STMicroelectronics E-L6258EX is a highly integrated motor driver IC designed for driving DC motors and stepper motors in various applications. This device is particularly well-suited for automotive, industrial, and consumer electronics applications, where efficient motor control and reliability are essential. The E-L6258EX combines advanced features with robust performance, making it a popular choice among engineers and developers.

Key Specifications

- Operating Voltage: 4.5V to 36V
- Output Current: Up to 2.5 A per channel
- Number of Channels: Dual-channel (H-bridge configuration)
- Control Interface: PWM (Pulse Width Modulation) and direction control
- Thermal Protection: Integrated thermal shutdown
- Package Type: HTSSOP (Thin Shrink Small Outline Package)

Motor Control Features

The E-L6258EX is designed to provide efficient motor control with several key features:

- H-Bridge Configuration: The dual H-bridge design allows for bidirectional control of motors, enabling forward and reverse operation.
- PWM Control: The device supports PWM control for speed regulation, allowing for smooth and precise motor speed adjustments.
- Current Sensing: Integrated current sensing capabilities enable real-time monitoring of motor current, which is essential for protecting the motor and driver from overcurrent conditions.

Protection Features

The E-L6258EX includes several built-in protection features to enhance reliability:

- Thermal Shutdown: The integrated thermal shutdown feature protects the device from overheating by disabling the output when the junction temperature exceeds a specified threshold.
- Overcurrent Protection: The device includes overcurrent protection mechanisms to prevent damage to the motor and driver during stall conditions or excessive load.
- Under-voltage Lockout (UVLO): The UVLO feature ensures that the driver operates only when the supply voltage is within a safe range, preventing malfunction due to low voltage conditions.

Performance Characteristics

The E-L6258EX is designed for high performance in various operating conditions:

- High Efficiency: The device operates with low on-resistance, resulting in reduced power losses and improved efficiency during motor operation.
- Wide Operating Temperature Range: The E-L6258EX is rated for operation in a wide temperature range, typically from -40°C to +125°C, making it suitable for harsh environments.
- Fast Switching Times: The driver features fast switching times, allowing for rapid response to control signals and improved motor performance.

Development Tools and Support

STMicroelectronics provides a range of development tools and resources to support the E-L6258EX:

- Evaluation Boards: Available evaluation boards allow engineers to quickly prototype and test motor control applications using the E-L6258EX.
- Design Resources: Comprehensive design resources, including application notes, datasheets, and reference designs, are available to assist developers in integrating the driver into their systems.
- Software Libraries: STMicroelectronics offers software libraries and examples to facilitate the development of motor control algorithms and applications.

Applications

The E-L6258EX is widely used in various applications, including:

- Automotive: Employed in electric power steering, window lifts, and seat adjustment systems.
- Industrial Automation: Utilized in conveyor systems, robotics, and automated machinery for precise motor control.
- Consumer Electronics: Applied in home appliances, printers, and gaming devices where efficient motor control is required.

Conclusion

The STMicroelectronics E-L6258EX is a versatile and efficient motor driver IC that offers a rich set of features and specifications suitable for a wide range of applications. Its dual-channel H-bridge configuration, integrated protection features, and high performance make it an excellent choice for developers looking to create reliable and efficient motor control solutions in automotive, industrial, and consumer electronics applications.
E-L6258EX Compare Parts
  • E-L6258EX vs E-L9935
  • E-L6258EX vs E-L6258EXTR
  • E-L6258EX vs E-L6258EP
  • E-L6258EX vs E-L6258EATR
  • E-L6258EX vs E-L6258EA
  • E-L6258EX vs E-L6258E
  • E-L6258EX vs E-L6219R013TR
  • E-L6258EX vs E-L6219R
  • E-L6258EX vs E-L6219DSATR
  • E-L6258EX vs E-L6219DSA
  • E-L6258EX vs E-L6219DS013TR
  • E-L6258EX vs E-L6219DS
  • E-L6258EX vs E-L6219
  • E-L6258EX vs E-L293DD013TR
  • E-L6258EX vs E-L6258
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.