☰
E-L5991A
E-L5991A
Obsolete
Description:  IC REG CTRLR FLYBACK 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   E-L5991A Datasheet
History Price: Obsolete
In Stock: 13500
E-L5991A Specification
Specification
Part No
E-L5991A
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Flyback
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 20V
Frequency - Switching
Up to 1MHz
Duty Cycle (Max)
93%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
E-L5991A PDF Datasheet
E-L5991A Related Parts
E-L5991AD
E-L5991AD
STMicroelectronics
IC REG CTRLR FLYBACK 16SOIC
E-L6910
E-L6910
STMicroelectronics
IC REG CTRLR BUCK 16SOIC
E-L6910A
E-L6910A
STMicroelectronics
IC REG CTRLR BUCK 16HTSSOP
E-L6910ATR
E-L6910ATR
STMicroelectronics
IC REG CTRLR BUCK 16HTSSOP
E-L6910TR
E-L6910TR
STMicroelectronics
IC REG CTRLR BUCK 16SOIC
E-L6911C
E-L6911C
STMicroelectronics
IC REG CTRLR BUCK 20SOIC
E-L6911E
E-L6911E
STMicroelectronics
IC REG CTRLR BUCK 20SOIC
E-L6917BD
E-L6917BD
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
E-L6919E
E-L6919E
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
E-L6919ETR
E-L6919ETR
STMicroelectronics
IC REG CTRLR BUCK 28SOIC
E-L5991A Compare Parts
  • E-L5991A vs E-L6919E
  • E-L5991A vs E-L6917BD
  • E-L5991A vs E-L6911E
  • E-L5991A vs E-L6911C
  • E-L5991A vs E-L6910TR
  • E-L5991A vs E-L6910ATR
  • E-L5991A vs E-L6910A
  • E-L5991A vs E-L6910
  • E-L5991A vs E-L5991AD
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.