Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ STMicroelectronics E-L5972D013TR
E-L5972D013TR
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 2A 8SO
Manufacturer:
STMicroelectronics
Datasheet:
E-L5972D013TR Datasheet
History Price: Obsolete
In Stock: 25350
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
E-L5972D013TR Specification
Specification
Part No
E-L5972D013TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.235V
Voltage - Output (Max)
35V
Current - Output
2A
Frequency - Switching
250kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
E-L5972D013TR PDF Datasheet
E-L5972D013TR Datasheet
Click and Download: E-L5972D013TR Datasheet
E-L5972D013TR Related Parts
E-L4971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
E-L4971D013TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
E-L4973V3.3
STMicroelectronics
IC REG BUCK ADJ/3.3V 3.5A 18DIP
E-L4978D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 16SO
E-L5970D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
E-L5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
E-L5973D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2.5A 8SO
E-L6902D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
E-L6925D
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
E-L6925D013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
E-L6926
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
E-L5972D013TR Compare Parts
E-L5972D013TR vs E-L6925D013TR
E-L5972D013TR vs E-L6925D
E-L5972D013TR vs E-L6902D
E-L5972D013TR vs E-L5973D
E-L5972D013TR vs E-L5972D
E-L5972D013TR vs E-L5970D
E-L5972D013TR vs E-L4978D
E-L5972D013TR vs E-L4973V3.3
E-L5972D013TR vs E-L4971D013TR
E-L5972D013TR vs E-L4971D
Customer Reviews
4.95 out of 5.00 stars from 186 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.