☰
E-L298N
E-L298N
Obsolete
Description:  IC HALF BRIDGE DRVR 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   E-L298N Datasheet
History Price: Obsolete
In Stock: 27410
E-L298N Specification
Specification
Part No
E-L298N
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, Relays, Solenoids, Stepper Motors
Interface
Logic
Load Type
Inductive
Technology
Bipolar
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
2A
Voltage - Supply
4.5V ~ 7V
Voltage - Load
4.8V ~ 46V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Current Limiting, Over Temperature
Mounting Type
Through Hole
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supplier Device Package
15-Multiwatt
E-L298N Related Parts
E-L6201PS
E-L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
E-L6201PSTR
E-L6201PSTR
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
E-L6202
E-L6202
STMicroelectronics
IC HALF BRIDG DRV 1.5A 18PWRDIP
E-L6204
E-L6204
STMicroelectronics
IC BRIDGE DRIVER PAR 20POWERDIP
E-L6204D
E-L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
E-L6207D
E-L6207D
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
E-L6207D013TR
E-L6207D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
E-L6207N
E-L6207N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
E-L298N Compare Parts
  • E-L298N vs E-L6207D013TR
  • E-L298N vs E-L6207D
  • E-L298N vs E-L6204D
  • E-L298N vs E-L6204
  • E-L298N vs E-L6202
  • E-L298N vs E-L6201PSTR
  • E-L298N vs E-L6201PS
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its