☰
CXD9883AMDKDR
CXD9883AMDKDR
Obsolete
Description:  IC
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 12020
CXD9883AMDKDR Specification
Specification
Part No
CXD9883AMDKDR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CXD9883AMDKDR Description
Product Overview

The STMicroelectronics CXD9883AMDKDR is an advanced multimedia processor specifically designed for digital TV and video applications. It integrates multiple processing engines to deliver high-performance video decoding, audio processing, and system control functionalities in a single chip solution. The device is tailored to meet the demands of modern digital TV sets, set-top boxes, and multimedia systems, supporting a broad range of video standards and offering enhanced user experience through advanced image and audio processing capabilities.

The CXD9883AMDKDR is built on ST’s proprietary semiconductor process, offering high integration and low power consumption. It supports various video compression formats and interfaces, enabling flexible system design and reducing the need for external components.

Key Features

* High-performance multimedia SoC integrating video, audio, and system control
* Multi-standard video decoding support including MPEG-2, H.264, and others
* Advanced video processing engine with de-interlacing, scaling, and noise reduction
* Integrated audio codec supporting multiple formats and surround sound decoding
* Support for HD video output, including HDMI interface compatibility
* On-chip memory controllers and system buses optimized for high-throughput data handling
* Integrated security features for content protection and digital rights management (DRM)
* Multiple interfaces for external memory, display, and input devices
* Low power consumption design for energy-efficient operation
* Available in a compact QFP package suitable for consumer electronics integration

Technical Specifications

* Core Processor: High-performance embedded processor core optimized for multimedia processing
* Video Decoding: Supports MPEG-2, MPEG-4 Part 2, H.264/AVC, VC-1 video codecs
* Video Processing: De-interlacing, noise reduction, color space conversion, scaling up to Full HD resolution
* Audio Processing: Supports Dolby Digital (AC-3), MPEG Audio Layer II/III, AAC, and DTS decoding
* Memory Support: DDR2/DDR3 SDRAM interface for external memory
* Video Output Interfaces: HDMI, component video, composite video outputs
* Audio Output Interfaces: I2S, SPDIF digital audio outputs, and analog audio output through integrated DACs
* Peripheral Interfaces: USB, UART, I2C, SPI, GPIOs for control and user interface
* Power Supply: Multi-voltage domains supporting 1.2 V core and 3.3 V I/O
* Operating Temperature: Commercial and industrial temperature grades available (typically 0 °C to 70 °C or –40 °C to 85 °C)
* Package: QFP (Quad Flat Package), typically 128 or more pins to accommodate multimedia and interface requirements

Functional Description

The CXD9883AMDKDR functions as a complete multimedia system controller with an emphasis on video and audio processing. The device decodes compressed video streams from digital broadcast or network sources, processes the video to enhance image quality, and delivers the output in formats compatible with modern display devices.

The embedded audio subsystem supports a variety of formats, enabling rich, multi-channel audio playback with hardware acceleration for decoding and mixing. The processor manages system control tasks, including user interface, input handling, and communication with external devices.

Integrated security features enable content protection through encrypted media streams and compliance with DRM standards. This ensures secure delivery and playback of premium content.

Memory interfaces and high-speed buses ensure that large video frames and audio data can be efficiently handled with minimal latency. Peripheral interfaces facilitate connections to external memory, displays, input controls, and network interfaces.

Typical Applications

* Digital televisions supporting multiple broadcast standards
* Set-top boxes and digital video recorders (DVRs)
* Multimedia players and home entertainment systems
* Digital signage and video display systems
* Smart TV platforms with advanced UI and connectivity
* Video streaming devices and network media players

Design Considerations

* Thermal Management: Due to high processing loads, proper heat dissipation strategies, including heat sinks or thermal pads, should be implemented to maintain device reliability.
* Power Supply Design: Multiple voltage rails require careful sequencing and regulation to meet the device’s operational requirements. Stable, low-noise power supplies are essential for optimal multimedia performance.
* Memory Selection: High-speed DDR2/DDR3 memory modules must be selected and properly configured to match interface timing requirements for smooth video playback.
* Signal Integrity: High-frequency signals such as HDMI and DDR memory interfaces require careful PCB layout with controlled impedance traces and proper grounding to minimize EMI and crosstalk.
* Firmware Development: Developers must leverage the provided software development kits and middleware to efficiently utilize the processor’s capabilities and support multiple video/audio codecs.
* Security: Integrate DRM and content protection features early in the design to ensure compliance with content provider requirements.
* Peripheral Integration: Plan system integration to optimize use of USB, I2C, SPI, and other peripheral interfaces for user input, networking, and control devices.

Summary

The STMicroelectronics CXD9883AMDKDR is a powerful and versatile multimedia processor tailored for next-generation digital video applications. It combines multi-format video decoding, advanced image and audio processing, and secure content handling into a single SoC solution. Ideal for digital TVs, set-top boxes, and multimedia devices, it enables manufacturers to build feature-rich, high-performance systems with efficient power usage and high integration. The processor’s broad interface support and comprehensive functionality simplify system design while providing scalability for future multimedia standards.
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!