Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics CS30CL
CS30CL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
CS30CL Datasheet
History Price: $2.25000
In Stock: 44390
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS30CL Specification
Specification
Part No
CS30CL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
0.9V/μs
Gain Bandwidth Product
-
-3db Bandwidth
450 kHz
Current - Input Bias
5.5 μA
Voltage - Input Offset
200 μV
Current - Supply
165μA
Current - Output / Channel
60 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
24 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
CS30CL PDF Datasheet
CS30CL Datasheet
Click and Download: CS30CL Datasheet
CS30CL Related Parts
CS3001-IS
Cirrus Logic
IC OPAMP GP 1 CIRCUIT 8SOIC
CS3001-ISZ
Cirrus Logic
IC INST AMP 1 CIRCUIT 8SOIC
CS3001-ISZR
Cirrus Logic
IC INST AMP 1 CIRCUIT 8SOIC
CS3002-ISZ
Cirrus Logic
IC OPAMP GP 2 CIRCUIT 8SOIC
CS3002-ISZR
Cirrus Logic
IC OPAMP GP 2 CIRCUIT 8SOIC
CS3003-FNZ
Cirrus Logic
IC INST AMP 1 CIRCUIT 8QFN
CS3003-FS
Cirrus Logic
IC INST AMP 1 CIRCUIT 8SOIC
CS3003-FSZ
Cirrus Logic
IC OPAMP GP 1 CIRCUIT 8SOIC
CS3003-FSZR
Cirrus Logic
IC OPAMP GP 1 CIRCUIT 8SOIC
CS3003-INZ
Cirrus Logic
IC INST AMP 1 CIRCUIT 8QFN
CS3004-FS
Cirrus Logic
IC OPAMP GP 2 CIRCUIT 8SOIC
CS3004-FSR
Cirrus Logic
IC OPAMP GP 2 CIRCUIT 8SOIC
CS30CL Compare Parts
CS30CL vs CS3302-ISZR
CS30CL vs CS3302-ISZ
CS30CL vs CS3301-ISZR
CS30CL vs CS3301-ISZ
CS30CL vs CS3301-ISR
CS30CL vs CS3301-IS
CS30CL vs CS30BL
CS30CL vs CS30AL
CS30CL vs CS3014-FSZR
CS30CL vs CS3014-FSZ
CS30CL vs CS3014-FSR
CS30CL vs CS3014-FS
CS30CL vs CS3013-FSZR
CS30CL vs CS3013-FSZ
CS30CL vs CS3013-FS
CS30CL vs CS3012-ISZR
CS30CL vs CS3012-ISZ
CS30CL vs CS3012-IS
CS30CL vs CS3011-ISZR
CS30CL vs CS3011-ISZ
CS30CL vs CS3011-IS
CS30CL vs CS3004-FSZR
CS30CL vs CS3004-FSZ
CS30CL vs CS3004-FSR
CS30CL vs CS3004-FS
CS30CL vs CS3003-INZ
CS30CL vs CS3003-FSZR
CS30CL vs CS3003-FSZ
CS30CL vs CS3003-FS
CS30CL vs CS3003-FNZ
CS30CL vs CS3002-ISZR
CS30CL vs CS3002-ISZ
CS30CL vs CS3001-ISZR
CS30CL vs CS3001-ISZ
CS30CL vs CS3001-IS
CS30CL vs CS3014-INZR
CS30CL vs CS3014-INZ
CS30CL vs CS3014-FNZR
CS30CL vs CS3014-FNZ
CS30CL vs CS3013-INZ
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend