☰
A22H165J
A22H165J
Active
Description:  IC AMP CLASS G STEREO 16FLIPCHIP
Manufacturer:  STMicroelectronics
Datasheet:   A22H165J Datasheet
History Price: $0.71520
In Stock: 22760
A22H165J Specification
Specification
Part No
A22H165J
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class G
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
2.3V ~ 4.8V
Features
Depop, Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-FlipChip (1.65x1.65)
Package / Case
16-WFBGA, FCBGA
A22H165J PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its