☰
74V2T126STR
74V2T126STR
Obsolete
Description:  IC BUF NON-INVERT 5.5V SOT23-8
Manufacturer:  STMicroelectronics
Datasheet:   74V2T126STR Datasheet
History Price: Obsolete
In Stock: 27220
74V2T126STR Specification
Specification
Part No
74V2T126STR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
74V
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
1
Input Type
-
Output Type
3-State
Current - Output High, Low
8mA, 8mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-8
Supplier Device Package
SOT-23-8
74V2T126STR PDF Datasheet
74V2T126STR Related Parts
74V1G07STR
74V1G07STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1G125CTR
74V1G125CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1G125STR
74V1G125STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1G126CTR
74V1G126CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1G126STR
74V1G126STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1G70CTR
74V1G70CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1G70STR
74V1G70STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1T07CTR
74V1T07CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1T07STR
74V1T07STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1T125CTR
74V1T125CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1T125STR
74V1T125STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1T126CTR
74V1T126CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V2T126STR Compare Parts
  • 74V2T126STR vs 74VHCV245FT
  • 74V2T126STR vs 74VHCV07FT
  • 74V2T126STR vs 74VHCT541PW-Q100J
  • 74V2T126STR vs 74VHCT541PW,118
  • 74V2T126STR vs 74VHCT541D-Q100J
  • 74V2T126STR vs 74VHCT541D,118
  • 74V2T126STR vs 74VHCT541BQ-Q100X
  • 74V2T126STR vs 74VHCT541BQ-Q100115
  • 74V2T126STR vs 74VHCT541BQ,115
  • 74V2T126STR vs 74VHCT541BQ,115
  • 74V2T126STR vs 74VHCT541ATTR
  • 74V2T126STR vs 74VHCT541ASJX
  • 74V2T126STR vs 74VHCT541ASJ
  • 74V2T126STR vs 74VHCT541ASJ
  • 74V2T126STR vs 74VHCT541AN
  • 74V2T126STR vs 74VHCT541AN
  • 74V2T126STR vs 74VHCT541AMX
  • 74V2T126STR vs 74VHCT541AMTR
  • 74V2T126STR vs 74VHCT541AMTCX
  • 74V2T126STR vs 74VHCT541AMTC
  • 74V2T126STR vs 74VHCT541AMTC
  • 74V2T126STR vs 74VHCT541AMTC
  • 74V2T126STR vs 74VHCT541AM
  • 74V2T126STR vs 74VHCT541AFT
  • 74V2T126STR vs 74VHCT540ASJX
  • 74V2T126STR vs 74VHCT540ASJX
  • 74V2T126STR vs 74VHCT540ASJ
  • 74V2T126STR vs 74VHCT540AN
  • 74V2T126STR vs 74VHCT540AMX
  • 74V2T126STR vs 74VHCT540AMX
  • 74V2T126STR vs 74VHCT540AMTCX
  • 74V2T126STR vs 74VHCT540AMTCX
  • 74V2T126STR vs 74VHCT540AMTC-FS
  • 74V2T126STR vs 74VHCT540AMTC
  • 74V2T126STR vs 74VHCT540AM
  • 74V2T126STR vs 74VHCT540AM
  • 74V2T126STR vs 74VHCT540AFT
  • 74V2T126STR vs 74VHCT245PW/AUJ
  • 74V2T126STR vs 74VHCT245PW/AU118
  • 74V2T126STR vs 74VHCT245PW,118
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos