Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ STMicroelectronics 74V1G77STR
74V1G77STR
Obsolete
Logic - Latches
Description:
IC LATCH SGL D-TYPE SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
74V1G77STR Datasheet
History Price: Obsolete
In Stock: 18560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74V1G77STR Specification
Specification
Part No
74V1G77STR
Category
Logic - Latches
Manufacturer
STMicroelectronics
Series
74V
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
1:1
Output Type
Standard
Voltage - Supply
2V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
4.8ns
Current - Output High, Low
8mA, 8mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
74V1G77STR PDF Datasheet
74V1G77STR Datasheet
Click and Download: 74V1G77STR Datasheet
74V1G77STR Related Parts
74V1G77CTR
STMicroelectronics
IC LATCH D-TYPE SGL SOT323-5
74V1T77STR
STMicroelectronics
IC LATCH SGL D-TYPE SOT23-5
74VCX162373MTD
Fairchild Semiconductor
BUS DRIVER
74VCX162373MTD
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74VCX162373MTDX
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74VCX162373MTDX
Fairchild Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES, 2
74VCX16373DT
onsemi
BUS DRIVER, ALVC/VCX/A SERIES
74VCX16373DTR
onsemi
BUS DRIVER, ALVC/VCX/A SERIES
74VCX16373MTD
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74VCX16373MTDX
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74VCX16373MTDX
Fairchild Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES, 2
74VCX16373TTR
STMicroelectronics
IC LATCH 16BIT LV D 48-TSSOP
74V1G77STR Compare Parts
74V1G77STR vs 74VHCT573ASJX
74V1G77STR vs 74VHCT573ASJ
74V1G77STR vs 74VHCT573ASJ
74V1G77STR vs 74VHCT573AN
74V1G77STR vs 74VHCT573AMX
74V1G77STR vs 74VHCT573AMX
74V1G77STR vs 74VHCT573AMTCX
74V1G77STR vs 74VHCT573AMTC
74V1G77STR vs 74VHCT573AM
74V1G77STR vs 74VHCT573AM
74V1G77STR vs 74VHCT573AFT
74V1G77STR vs 74VHCT373SJ
74V1G77STR vs 74VHCT373M
74V1G77STR vs 74VHCT373ATTR
74V1G77STR vs 74VHCT373ASJX
74V1G77STR vs 74VHCT373ASJ
74V1G77STR vs 74VHCT373AN
74V1G77STR vs 74VHCT373AMX
74V1G77STR vs 74VHCT373AMX
74V1G77STR vs 74VHCT373AMTR
74V1G77STR vs 74VHCT373AMTCX
74V1G77STR vs 74VHCT373AMTCX
74V1G77STR vs 74VHCT373AMTC
74V1G77STR vs 74VHCT373AMTC
74V1G77STR vs 74VHCT373AM
74V1G77STR vs 74VHCT16373ATTR
74V1G77STR vs 74VHC573SJX
74V1G77STR vs 74VHC573SJX
74V1G77STR vs 74VHC573SJ
74V1G77STR vs 74VHC573SJ
74V1G77STR vs 74VHC573N
74V1G77STR vs 74VHC573N
74V1G77STR vs 74VHC573MX
74V1G77STR vs 74VHC573MTCX
74V1G77STR vs 74VHC573MTCX
74V1G77STR vs 74VHC573MTC
74V1G77STR vs 74VHC573M
74V1G77STR vs 74VHC573FT
74V1G77STR vs 74VHC373SJX
74V1G77STR vs 74VHC373SJX
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.