74LVXC4245MTCX
74LVXC4245MTCX
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 24TSSOP
Manufacturer:  onsemi
History Price: $1.21000
In Stock: 16000
74LVXC4245MTCX Specification
Specification
Part No
74LVXC4245MTCX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
74LVXC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
2.7V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
74LVXC4245MTCX PDF Datasheet
74LVXC4245MTCX Related Parts
74LCX07BQX
74LCX07BQX
onsemi
IC BUF NON-INVERT 5.5V 14DQFN
74LCX07FT
74LCX07FT
Toshiba Semiconductor
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07M
74LCX07M
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07MTC
74LCX07MTC
Fairchild Semiconductor
IC BUFF NON-INVERT 5.5V 14TSSOP
74LCX07MTC
74LCX07MTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTCX
74LCX07MTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTR
74LCX07MTR
STMicroelectronics
IC BUFFER NON-INVERT 3.6V 14SO
74LCX07MX
74LCX07MX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07SJ
74LCX07SJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJ
74LCX07SJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
74LCX07SJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
74LCX07SJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LVXC4245MTCX Compare Parts
  • 74LVXC4245MTCX vs 74LX1G70CTR
  • 74LVXC4245MTCX vs 74LX1G126STR
  • 74LVXC4245MTCX vs 74LX1G126CTR
  • 74LVXC4245MTCX vs 74LX1G125STR
  • 74LVXC4245MTCX vs 74LX1G125CTR
  • 74LVXC4245MTCX vs 74LX1G07STR
  • 74LVXC4245MTCX vs 74LX1G07CTR
  • 74LVXC4245MTCX vs 74LVXZ161284MTX
  • 74LVXC4245MTCX vs 74LVXZ161284MTD
  • 74LVXC4245MTCX vs 74LVXC4245WMX
  • 74LVXC4245MTCX vs 74LVXC4245WMX
  • 74LVXC4245MTCX vs 74LVXC4245WM
  • 74LVXC4245MTCX vs 74LVXC4245QSCX
  • 74LVXC4245MTCX vs 74LVXC4245QSCX
  • 74LVXC4245MTCX vs 74LVXC4245QSCX
  • 74LVXC4245MTCX vs 74LVXC4245QSC
  • 74LVXC4245MTCX vs 74LVXC4245QSC
  • 74LVXC4245MTCX vs 74LVXC4245MTR
  • 74LVXC4245MTCX vs 74LVXC4245MTC
  • 74LVXC4245MTCX vs 74LVXC4245MTC
  • 74LVXC4245MTCX vs 74LVX541TTR
  • 74LVXC4245MTCX vs 74LVX541SJX
  • 74LVXC4245MTCX vs 74LVX541SJX
  • 74LVXC4245MTCX vs 74LVX541SJ
  • 74LVXC4245MTCX vs 74LVX541SJ
  • 74LVXC4245MTCX vs 74LVX541MX
  • 74LVXC4245MTCX vs 74LVX541MX
  • 74LVXC4245MTCX vs 74LVX541MTCX
  • 74LVXC4245MTCX vs 74LVX541MTCX
  • 74LVXC4245MTCX vs 74LVX541MTC
  • 74LVXC4245MTCX vs 74LVX541M
  • 74LVXC4245MTCX vs 74LVX541M
  • 74LVXC4245MTCX vs 74LVX4245WMX
  • 74LVXC4245MTCX vs 74LVX4245WM
  • 74LVXC4245MTCX vs 74LVX4245TTR
  • 74LVXC4245MTCX vs 74LVX4245QSCX
  • 74LVXC4245MTCX vs 74LVX4245QSC
  • 74LVXC4245MTCX vs 74LVX4245MTR
  • 74LVXC4245MTCX vs 74LVX4245MTCX
  • 74LVXC4245MTCX vs 74LVX4245MTC
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description