74LVXC4245MTCX
74LVXC4245MTCX
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 24TSSOP
Manufacturer:  onsemi
History Price: $1.21000
In Stock: 16000
74LVXC4245MTCX vs 74LVX541MX
Series
74LVXC
74LVX
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Voltage - Supply
2.7V ~ 5.5V, 4.5V ~ 5.5V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP
20-SOIC